Status: | Unknown |
---|---|
Series: | SMA4F Transil Series |
RoHS: | Unknown |
Product Range | SMA4F Transil Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 22V |
Clamping Voltage Vc Max | 35.5V |
Diode Case Style | DO-221AC |
No. of Pins | 2Pins |
Breakdown Voltage Min | 24.4V |
Breakdown Voltage Max | 27V |
Peak Pulse Power Dissipation | 400W |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SMA4F22A, TVS Diodes | RS |
Dfd Protection & Filter |Stmicroelectronics SMA4F22A | Newark Electronics |
TVS DIODE, 400W, 22V, UNIDIR, DO-221AC | element14 |
Diode TVS Single Uni-Dir 22V 400W 2-Pin DO-221AC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SMA4F22A?
Additional datasheets, footprints and schematics for SMA4F22A are listed on our Part Details page. You can also find images and similar parts to SMA4F22A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SMA4F22A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SMA4F22A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SMA4F22A fall under?
The SMA4F22A is listed under STMicroelectronics Parts.
Can I view similar or alternative parts?
You can view similar parts to SMA4F22A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SMA4F22A you can contact the distributor directly for product support, shipping queries etc.
Is the SMA4F22A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SMA4F22A have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SMA4F22A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SMA4F22A often in real-time on the comparison pages.
What if I can't find stock of SMA4F22A?
You can fill out our help required form which you can use to request a quote for SMA4F22A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.