SMA4F14A Part Information

Details for SMA4F14A by STMicroelectronics

STMicroelectronics Parts

Part Specifications

Product Range SMA4F Transil Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 14V
Clamping Voltage Vc Max 23.1V
Diode Case Style DO-221AC
No. of Pins 2Pins
Breakdown Voltage Min 15.7V
Breakdown Voltage Max 17.3V
Peak Pulse Power Dissipation 400W
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)
RoHS Compliant

Alternative Part Descriptions

  • ADS PROCESSORS | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SMA4F14A?

Additional datasheets, footprints and schematics for SMA4F14A are listed in our Part Details tab. You can also find the SMA4F14A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SMA4F14A in the Pricing & Inventory tab next to part details. You can view SMA4F14A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SMA4F14A fall under?

The SMA4F14A is listed under STMicroelectronics Parts.

Can I view similar or alternative parts?

You can view similar parts to SMA4F14A when available in the STMicroelectronics Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SMA4F14A you can contact the distributor directly for product support, shipping queries etc.

Is the SMA4F14A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SMA4F14A have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SMA4F14A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SMA4F14A often in real-time on the comparison pages.

What if I can't find stock of SMA4F14A?

You can fill out our help required form which you can use to request a quote for SMA4F14A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SMA4F14A

Loading...
Loading Results for SMA4F14A
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us