Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Cool Bypass Switch |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | - |
IC Package Type | TO-263 |
No. of Pins | 3Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Controller Applications | Photovoltaic Panels Microinverter and Power Optimizer |
Controller IC Case Style | TO-263 |
Input Voltage | 30V |
0.5-V to 30-V smart bypass diode | Texas Instruments |
Hot Swap Controller, 30V, To-263-3 | Newark Electronics |
HOT SWAP CONTROLLER, 30V, TO-263-3 | element14 |
Where can I find additional details, specifications and documents for a SM74611KTTR .?
Additional datasheets, footprints and schematics for SM74611KTTR . are listed on our Part Details page. You can also find images and similar parts to SM74611KTTR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM74611KTTR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM74611KTTR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM74611KTTR . fall under?
The SM74611KTTR . is listed under Semiconductors - ICs > Power Management ICs - PMIC > Hot Swap Controllers.
Can I view similar or alternative parts?
You can view similar parts to SM74611KTTR . when available in the Hot Swap Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM74611KTTR . you can contact the distributor directly for product support, shipping queries etc.
Is the SM74611KTTR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM74611KTTR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for SM74611KTTR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM74611KTTR . often in real-time on the comparison pages.
What if I can't find stock of SM74611KTTR .?
You can fill out our help required form which you can use to request a quote for SM74611KTTR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.