No distributors results available
View Full Pricing & Stock ComparisonNo. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Bandwidth | 2.5MHz |
Slew Rate | 0.9V/µs |
Supply Voltage Range | 2.7V to 12V |
Amplifier Case Style | SOT-23 |
No. of Pins | 5Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a SM72501MFE/NOPB?
Additional datasheets, footprints and schematics for SM72501MFE/NOPB are listed on our Part Details page. You can also find images and similar parts to SM72501MFE/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM72501MFE/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM72501MFE/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM72501MFE/NOPB fall under?
The SM72501MFE/NOPB is listed under Semiconductors - ICs > Amplifiers & Comparators > Special Function Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to SM72501MFE/NOPB when available in the Special Function Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM72501MFE/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SM72501MFE/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM72501MFE/NOPB have stock available?
There is no stock from authorised distributors for SM72501MFE/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM72501MFE/NOPB often in real-time on the comparison pages.
What if I can't find stock of SM72501MFE/NOPB?
You can fill out our help required form which you can use to request a quote for SM72501MFE/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.