| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
No distributors results available
| Silicon Manufacturer | Texas Instruments |
|---|---|
| Silicon Core Number | SM72445 |
| Kit Application Type | Power Management |
| Application Sub Type | Buck/Boost Controller |
| Kit Contents | Eval Board SM72445 |
| Product Range | - |
| Automotive Qualification Standard | - |
| SVHC | No SVHC (27-Jun-2018) |
| Features | Programmable Maximum Power Point Tracking Controller Adjustable PWM Frequency 50V O/P |
Where can I find additional details, specifications and documents for a SM72445EVM/NOPB?
Additional datasheets, footprints and schematics for SM72445EVM/NOPB are listed on our Part Details page. You can also find images and similar parts to SM72445EVM/NOPB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM72445EVM/NOPB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM72445EVM/NOPB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM72445EVM/NOPB fall under?
The SM72445EVM/NOPB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Power Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SM72445EVM/NOPB when available in the Power Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM72445EVM/NOPB you can contact the distributor directly for product support, shipping queries etc.
Is the SM72445EVM/NOPB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM72445EVM/NOPB have stock available?
There is no stock from authorised distributors for SM72445EVM/NOPB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM72445EVM/NOPB often in real-time on the comparison pages.
What if I can't find stock of SM72445EVM/NOPB?
You can fill out our help required form which you can use to request a quote for SM72445EVM/NOPB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.