Status: | Active |
---|---|
Series: | SM6T39A |
RoHS: | Compliant |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.15
|
1,287,500
in stock
|
Buy Now | |
RS
from US$0.18
|
14,160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.26
|
9,024
in stock
|
Buy Now | |
Schukat Electronic
from US$0.08
|
8,200
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
7,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
5,000
in stock
|
Buy Now | |
Avnet America
from US$0.07
|
5,000
in stock
|
Buy Now | |
element14
from US$0.22
|
4,061
in stock
|
Buy Now | |
Farnell
from US$0.21
|
4,061
in stock
|
Buy Now | |
Distrelec
from US$2.34
|
2,379
in stock
|
Buy Now | |
Avnet Silica
-
|
1,272,500
in stock
|
Buy Now |
Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 515 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS0684 600 W TVS in SMB |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM6T Series 600 W 39 V Surface Mount Uni-Directional TVS Diode - DO-214AA | Future Electronics |
Diode TVS Single, Uni-Dir, 33.3V, 600W | RS |
Diode: TVS | Transfer Multisort Elektronik |
SMD TVS Diode Unip 600W 33,3V SMB | Schukat Electronic |
Dfd Protection & Filter Rohs Compliant: Yes |Stmicroelectronics SM6T39A | Newark Electronics |
Diode TVS Single Uni-Dir 33.3V 600W 2-Pin SMB T/R | Avnet America |
DIODE, TVS, 39V, 600W, SMB | element14 |
ST TVS Diode, Uni-Directional 33.3V 600W DO-214AA, SMB | Distrelec |
Where can I find additional details, specifications and documents for a SM6T39A?
Additional datasheets, footprints and schematics for SM6T39A are listed on our Part Details page. You can also find images and similar parts to SM6T39A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM6T39A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6T39A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM6T39A fall under?
The SM6T39A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM6T39A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM6T39A you can contact the distributor directly for product support, shipping queries etc.
Is the SM6T39A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM6T39A have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Schukat Electronic and Chip One Stop have stock available or on a lead time for SM6T39A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM6T39A often in real-time on the comparison pages.
What if I can't find stock of SM6T39A?
You can fill out our help required form which you can use to request a quote for SM6T39A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.