SM6T33CA Transient Voltage Suppressors (TVS) by STMicroelectronics

600 W, 28.2 V TVS in SMB

Status: Active
Series: SM6T33CA
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SM6T series are designed to protect sensitive equipment against electrostatic discharges according to IEC 61000-4-2 and MIL STD 883, method 3015, and electrical overstress according to IEC 61000-4-4 and 5. This device is more generally used against surges below 600 W (10/1000 μs). The Planar technology makes it suitable for high-end equipment and SMPS where low leakage current and high junction temperature are required to provide reliability and stability over time. The SM6T series are packaged in SMB.

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Avnet America
Avnet America
from US$0.06
577,500
in stock
Buy Now
Buy Now

Features

Peak pulse power: 600 W (10/1000 μs) and 4 kW (8/20 μs)
Stand-off voltage range from 5 V to 188 V
Unidirectional and bidirectional types
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C
Operating Tj max: 150 °C
High power capability at Tj max.: up to 515 W (10/1000 µs)
Lead finishing: matte tin plating

Last 6 months Inventory & Pricing History


Resources

Product Specifications
DS0684 600 W TVS in SMB


Technical Notes & Articles
TN1310 FAQ ESD protection



Alternative Descriptions

TVS Diode, Bidirectional, 28.2 V, 45.7 V, 2 Pins, DO-214AA (SMB) | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM6T33CA?

Additional datasheets, footprints and schematics for SM6T33CA are listed on our Part Details page. You can also find images and similar parts to SM6T33CA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM6T33CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM6T33CA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM6T33CA fall under?

The SM6T33CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).

Can I view similar or alternative parts?

You can view similar parts to SM6T33CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM6T33CA you can contact the distributor directly for product support, shipping queries etc.

Is the SM6T33CA RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SM6T33CA have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for SM6T33CA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM6T33CA often in real-time on the comparison pages.

What if I can't find stock of SM6T33CA?

You can fill out our help required form which you can use to request a quote for SM6T33CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.