Status: | Active |
---|---|
Series: | SM5908 |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.68
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.92
|
4,655
in stock
|
Buy Now | |
element14
from US$0.84
|
4,655
in stock
|
Buy Now | |
Farnell
from US$0.78
|
4,655
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.32
|
2,303
in stock
|
Buy Now | |
Avnet America
from US$0.89
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) |
1500 W (10/1000 μs) |
Stand off voltage: 5 V |
Unidirectional |
Operating Tj max: 175 °C |
High power capability at Tj max: 1500 W (10/1000 μs) |
1500 W (10/1000 μs) |
JEDEC registered package outline |
Complies with the following standards IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) IEC 61000-4-5 MIL STD 883G, method 3015-7 Class 3B25 kV HBM (human body model) Resin meets UL 94, V0 MIL-STD-750, method 2026 solderability EIA STD RS-481 and IEC 60286-3 packing IPC 7531 footprint |
IEC 61000-4-2 level 4:15 kV (air discharge)8 kV (contact discharge) |
15 kV (air discharge) |
8 kV (contact discharge) |
IEC 61000-4-5 |
MIL STD 883G, method 3015-7 Class 3B25 kV HBM (human body model) |
25 kV HBM (human body model) |
Resin meets UL 94, V0 |
MIL-STD-750, method 2026 solderability |
EIA STD RS-481 and IEC 60286-3 packing |
IPC 7531 footprint |
Product Specifications |
---|
DS0637 Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Unidirectional, Do-214Ab | Newark Electronics |
TVS DIODE, UNIDIRECTIONAL, DO-214AB | element14 |
SM5908 Series 5 W 6 V Uni Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Uni-Dir 5V 1.5KW SMC | RS |
Diode TVS Single Uni-Dir 5V 1.5KW 2-Pin SMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM5908?
Additional datasheets, footprints and schematics for SM5908 are listed on our Part Details page. You can also find images and similar parts to SM5908 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM5908 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM5908 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM5908 fall under?
The SM5908 is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM5908 when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM5908 you can contact the distributor directly for product support, shipping queries etc.
Is the SM5908 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM5908 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SM5908.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM5908 often in real-time on the comparison pages.
What if I can't find stock of SM5908?
You can fill out our help required form which you can use to request a quote for SM5908 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.