Status: | Active |
---|---|
Series: | SM4T30CAY |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.31
|
6,092
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
900,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
6,092
in stock
|
Buy Now | |
element14
from US$0.34
|
6,092
in stock
|
Buy Now | |
Avnet Silica
-
|
30,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power:400 W (10/1000 μs)2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 70 V |
Unidirectional and bidirectional types |
Low leakage current:0.2 µA at 25 °C1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS6927 Automotive 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM4T Series 400 W 26 V Bi Directional Transient Voltage Suppressor - DO-214AC | Future Electronics |
Diode TVS Single Bi-Dir 26V 400W 2-Pin SMA T/R | Avnet America |
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 26 V, Do-214Ac Rohs Compliant: Yes |Stmicroelectronics SM4T30CAY | Newark Electronics |
DIODE, TVS, 400W, 30.4V, SMA | element14 |
DIODE, TVS, 400W, 30.4V, SMA | Farnell |
Where can I find additional details, specifications and documents for a SM4T30CAY?
Additional datasheets, footprints and schematics for SM4T30CAY are listed on our Part Details page. You can also find images and similar parts to SM4T30CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM4T30CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM4T30CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM4T30CAY fall under?
The SM4T30CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM4T30CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM4T30CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM4T30CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM4T30CAY have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for SM4T30CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM4T30CAY often in real-time on the comparison pages.
What if I can't find stock of SM4T30CAY?
You can fill out our help required form which you can use to request a quote for SM4T30CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.