Status: | Active |
---|---|
Series: | SM4T28CAY |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
2,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.16
|
12,205
in stock
|
Buy Now | |
element14
from US$0.38
|
12,205
in stock
|
Buy Now | |
Farnell
from US$0.36
|
12,205
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
4,409
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
199
in stock
|
Buy Now | |
Avnet Silica
-
|
180,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power:400 W (10/1000 μs)2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 70 V |
Unidirectional and bidirectional types |
Low leakage current:0.2 µA at 25 °C1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS6927 Automotive 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Bidirectional, 24 V, Do-214Ac Rohs Compliant: Yes |Stmicroelectronics SM4T28CAY | Newark Electronics |
DIODE, TVS, 400W, 28.1V, SMA | element14 |
DIODE, TVS, 400W, 28.1V, SMA | Farnell |
Diode: TVS | Transfer Multisort Elektronik |
SM4T28CAY,TVS Transil Auto 400W 28V,Bi | RS |
SM4TY Series 400 W 28 V Bi-Directional SMT Automotive Transil Diode - DO-214AC | Future Electronics |
Diode TVS Single Bi-Dir 24V 400W 2-Pin SMA T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a SM4T28CAY?
Additional datasheets, footprints and schematics for SM4T28CAY are listed on our Part Details page. You can also find images and similar parts to SM4T28CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM4T28CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM4T28CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM4T28CAY fall under?
The SM4T28CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM4T28CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM4T28CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM4T28CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM4T28CAY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and RS have stock available or on a lead time for SM4T28CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM4T28CAY often in real-time on the comparison pages.
What if I can't find stock of SM4T28CAY?
You can fill out our help required form which you can use to request a quote for SM4T28CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.