Status: | Active |
---|---|
Series: | SM4T23AY |
RoHS: | Compliant |
AEC-Q101 qualified |
Peak pulse power:400 W (10/1000 μs)2.3 kW (8/20 μs) |
Stand-off voltage range from 5 V to 70 V |
Unidirectional and bidirectional types |
Low leakage current:0.2 µA at 25 °C1 μA at 85 °C |
Operating Tj max: 150 °C |
JEDEC registered package outline |
Resin meets UL94, V0 |
Product Specifications |
---|
DS6927 Automotive 400 W TVS in SMA |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm4Ty Series, Unidirectional, 20 V, Do-214Ac, 2 Rohs Compliant: Yes |Stmicroelectronics SM4T23AY | Newark Electronics |
DIODE, TVS, 400W, 23.4V, SMA | element14 |
DIODE, TVS, 400W, 23.4V, SMA | Farnell |
Diode TVS Single Uni-Dir 20V 400W 2-Pin SMA T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM4T23AY?
Additional datasheets, footprints and schematics for SM4T23AY are listed on our Part Details page. You can also find images and similar parts to SM4T23AY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM4T23AY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM4T23AY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM4T23AY fall under?
The SM4T23AY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM4T23AY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM4T23AY you can contact the distributor directly for product support, shipping queries etc.
Is the SM4T23AY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM4T23AY have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for SM4T23AY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM4T23AY often in real-time on the comparison pages.
What if I can't find stock of SM4T23AY?
You can fill out our help required form which you can use to request a quote for SM4T23AY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.