Status: | Unknown |
---|---|
Series: | Standard Power Series |
RoHS: | Unknown |
Prices starting from US$0.57
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.38
|
89
in stock
|
Buy Now | |
Newark Electronics
from US$1.24
|
29,825
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
29,825
in stock
|
Buy Now | |
Chip One Stop
from US$0.57
|
29,825
in stock
|
Buy Now | |
Distrelec
from US$0.95
|
8,789
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.98
|
6,868
in stock
|
Buy Now | |
element14
from US$0.98
|
89
in stock
|
Buy Now | |
RS Americas
from US$1.30
|
-
|
Buy Now | |
TTI Europe
from US$0.79
|
-
|
Buy Now | |
Sager
from US$0.93
|
-
|
Buy Now |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
No. of Pins | 3Pins |
Sensor Case Style | SOT-23 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Standard Power Series |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Hall Effect Type | Omnipolar |
Output Current | 40µA |
Regular Power Solid State Sensor Ic/Honeywell |Honeywell SM353RT | Newark Electronics |
Board Mt. Hall Effect/Magnetic Sensors 14 Gauss | Rapid Electronics |
Honeywell MAGNETIC SWITCH OMNIPOLAR SOT23 | Distrelec |
Sensor: magnetic field | Transfer Multisort Elektronik |
MAGNETORESISTIVE SENSOR, 14G, SOT-23-3 | element14 |
Sensor, Omnipolar Magnetoresistive, 8 mA Max. at 5 Vdc, Sinking Output | Honeywell SM353RT | RS Americas |
ST POWER 14 GAUSS TYPICAL AMR | TTI Europe |
Board Mount Hall Effect / Magnetic Sensors 14 Gauss AMR Sensor T&R | Sager |
Where can I find additional details, specifications and documents for a SM353RT?
Additional datasheets, footprints and schematics for SM353RT are listed on our Part Details page. You can also find images and similar parts to SM353RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM353RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM353RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM353RT fall under?
The SM353RT is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to SM353RT when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM353RT you can contact the distributor directly for product support, shipping queries etc.
Is the SM353RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM353RT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for SM353RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM353RT often in real-time on the comparison pages.
What if I can't find stock of SM353RT?
You can fill out our help required form which you can use to request a quote for SM353RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.