Prices starting from US$0.50
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.72 |
4,400
|
Buy Now | |
TTI Europe | US$0.73 |
51,000
|
Buy Now | |
Chip One Stop | US$0.50 |
13,460
|
Buy Now | |
Sager | US$0.72 |
8,764
|
Buy Now | |
Transfer Multisort Elektronik | US$0.77 |
7,382
|
Buy Now | |
Newark Electronics | US$0.59 |
2,488
|
Buy Now | |
RS Americas | US$1.18 |
306
|
Buy Now | |
element14 | US$0.80 |
-
|
Buy Now | |
Farnell | US$0.76 |
-
|
Buy Now |
IC Function | Magnetoresistive Sensor |
---|---|
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
IC Package Type | SOT-23 |
No. of Pins | 3 |
Operating Temperature Min | -40°C |
Packaging | Cut Tape |
NANOPOWER 14 GAUSS TYPICAL AMR | TTI Europe |
Board Mount Hall Effect / Magnetic Sensors Nanopower 14 Gauss Typical AMR Sensor | Sager |
Sensor: magnetic field | Transfer Multisort Elektronik |
Hall effect sensor IC, SM353LT | RS |
Nanopower Magneto Resistive Sensor, 14Gauss, Sot-23 | Newark Electronics |
Omnipolar Magnetoresistive Sensor 3-Pin SOT-23 1.65 - 5.5 V dc | Honeywell SM353LT | RS Americas |
HALL EFFECT SENSOR, NANOPOWER, SOT-23-3 | element14 |
Where can I find additional details, specifications and documents for a SM353LT.?
Additional datasheets, footprints and schematics for SM353LT. are listed on our Part Details page. You can also find images and similar parts to SM353LT. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM353LT. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM353LT. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM353LT. fall under?
The SM353LT. is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SM353LT. when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM353LT. you can contact the distributor directly for product support, shipping queries etc.
Is the SM353LT. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM353LT. have stock available?
Authorised distributors including TTI Europe, Chip One Stop, Sager, Transfer Multisort Elektronik and RS have stock available or on a lead time for SM353LT..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM353LT. often in real-time on the comparison pages.
What if I can't find stock of SM353LT.?
You can fill out our help required form which you can use to request a quote for SM353LT. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.