Status: | Unknown |
---|---|
Series: | Standard Power Series |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.25
|
11,505
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
20,503
in stock
|
Buy Now | |
Newark Electronics
from US$0.93
|
18,946
in stock
|
Buy Now | |
Rapid Electronics
from US$0.96
|
18,946
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
18,946
in stock
|
Buy Now | |
Sager
from US$0.80
|
9,000
in stock
|
Buy Now | |
element14
from US$0.79
|
3,591
in stock
|
Buy Now | |
Farnell
from US$0.79
|
3,591
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.85
|
3,518
in stock
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
TTI Europe
from US$0.74
|
-
|
Buy Now |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
No. of Pins | 3Pins |
Sensor Case Style | SOT-23 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Standard Power Series |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Hall Effect Type | Omnipolar |
Output Current | 40µA |
Regular Power Solid State Sensor Ic/Honeywell Rohs Compliant: Yes |Honeywell SM351RT | Newark Electronics |
Board Mt. Hall Effect/Magnetic Sensors 7 Gauss | Rapid Electronics |
Honeywell MAGNETIC SWITCH OMNIPOLAR SOT23 | Distrelec |
Hall effect sensor IC, SM351RT | RS |
Board Mount Hall Effect / Magnetic Sensors 7 Gauss AMR Sensor T&R | Sager |
MAGNETORESISTIVE SENSOR, 7G, SOT-23-3 | element14 |
Sensor: magnetic field | Transfer Multisort Elektronik |
Hall Effect Sensor, Magnetic, 7 Gauss | Honeywell SM351RT | RS Americas |
ST POWER 7 GAUSS TYPICAL AMR | TTI Europe |
Where can I find additional details, specifications and documents for a SM351RT?
Additional datasheets, footprints and schematics for SM351RT are listed on our Part Details page. You can also find images and similar parts to SM351RT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM351RT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM351RT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM351RT fall under?
The SM351RT is listed under Semiconductors - ICs > IC Sensors > Hall Effect Sensors.
Can I view similar or alternative parts?
You can view similar parts to SM351RT when available in the Hall Effect Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM351RT you can contact the distributor directly for product support, shipping queries etc.
Is the SM351RT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM351RT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Rapid Electronics, Distrelec and RS have stock available or on a lead time for SM351RT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM351RT often in real-time on the comparison pages.
What if I can't find stock of SM351RT?
You can fill out our help required form which you can use to request a quote for SM351RT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.