Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.78
|
10,405
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.82
|
59,781
in stock
|
Buy Now | |
Sager
from US$0.80
|
33,014
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
27,000
in stock
|
Buy Now | |
Chip One Stop
from US$1.00
|
12,238
in stock
|
Buy Now | |
Newark Electronics
from US$1.19
|
5,950
in stock
|
Buy Now | |
Rapid Electronics
from US$0.95
|
5,950
in stock
|
Buy Now | |
Distrelec
from US$0.87
|
5,950
in stock
|
Buy Now | |
Micros
from US$0.78
|
3,000
in stock
|
Buy Now | |
element14
from US$0.96
|
2,313
in stock
|
Buy Now | |
Farnell
from US$0.90
|
1,936
in stock
|
Buy Now | |
RS Americas
from US$0.41
|
1,561
in stock
|
Buy Now |
Magnetoresistive Sensor Technology | Anisotropic Magneto Resistive (AMR) |
---|---|
Magnetoresistive Sensor Type | Omnipolar Switch |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 5.5V |
No. of Pins | 3Pins |
Sensor Case Style | SOT-23 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Hall Effect Type | Omnipolar |
IC Function | Magnetoresistive Sensor |
IC Package Type | SOT-23 |
Output Current | 360nA |
Sensor: magnetic field | Transfer Multisort Elektronik |
Board Mount Hall Effect / Magnetic Sensors Nanopower 7 Gauss Typical AMR Sensor | Sager |
NANOPOWER 7 GAUSS TYPICAL AMR | TTI Europe |
Hall effect sensor IC, SM351LT | RS |
Low Power Solid State Sensor Ic/Honeywell Rohs Compliant: Yes |Honeywell SM351LT | Newark Electronics |
Board Mt. Hall Effect/Magnetic Sensors Nanopower | Rapid Electronics |
Honeywell MAGNETIC SWITCH OMNIPOLAR SOT23 | Distrelec |
HALL EFFECT SENSOR, NANOPOWER, SOT-23-3 | element14 |
SM351LT Omnipolar Magnetoresistive Sensor 3-Pin SOT-23 1.65 - 5.5 V dc | Honeywell SM351LT | RS Americas |
Where can I find additional details, specifications and documents for a SM351LT?
Additional datasheets, footprints and schematics for SM351LT are listed on our Part Details page. You can also find images and similar parts to SM351LT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM351LT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM351LT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM351LT fall under?
The SM351LT is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to SM351LT when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM351LT you can contact the distributor directly for product support, shipping queries etc.
Is the SM351LT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM351LT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Sager, TTI Europe, Chip One Stop and RS have stock available or on a lead time for SM351LT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM351LT often in real-time on the comparison pages.
What if I can't find stock of SM351LT?
You can fill out our help required form which you can use to request a quote for SM351LT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.