SM2T3V3A Part Information

Details for SM2T3V3A by STMicroelectronics

Circuit Protection>TVS - Transient Voltage Suppressors>TVS Diodes

Featured Distributor

Future Electronics
Future Electronics

SM2T3V3A

Buy Now
Pricing
BreakPrice
120000.1540
Stock Information
Available in stock: 60000
Additional stock arrives in: 45 weeks
Details
Manufacturer: STMICROELECTRONICS

Part Downloads

Part Specifications

Product Range Transil SM2T Series
TVS Polarity Unidirectional
Reverse Stand-Off Voltage Vrwm 3.3V
Clamping Voltage Vc Max 6.8V
Diode Case Style DO-216AA
No. of Pins 2Pins
Breakdown Voltage Min -
Breakdown Voltage Max 3.6V
Peak Pulse Power Dissipation 200W
Automotive Qualification Standard -
SVHC No SVHC (17-Dec-2015)
Breakdown Voltage 3.6V
Capacitance Cd @ Vr Typ 2500pF
Diode Type Unidirectional TVS
Operating Temperature Max 175°C
Operating Temperature Min -65°C
Operating Temperature Range -65°C to +175°C
Peak Pulse Current Ippm 30A
Power Dissipation Pd 2.5W
Stand-off Voltage 3.3V
Termination Type Surface Mount Device
Time Measured 10ms
RoHS Compliant

Alternative Part Descriptions

  • Transient Voltage Suppressor, TVS, Transil SM2T Series, Unidirectional, 3.3 V, DO-216AA, 2 RoHS Compliant: Yes | Newark Electronics
  • SM2T Series 200 W 3.3 V Uni Directional Transient Voltage Suppressor - DO-216AA | Future Electronics EMEA
  • Diode TVS Single Uni-Dir 3.3V 200W 2-Pin ST Mite T/R | Avnet America
  • Diode: TVS; 200W; 3.6V; 25A; unidirectional; DO216AA; reel,tape | Transfer Multisort Elektronik
  • Diode TVS Single Uni-Dir 3.3V 200W 2-Pin ST Mite T/R | Avnet Europe
  • SM2T Series 200 W 3.3 V Uni Directional Transient Voltage Suppressor - DO-216AA | Future Electronics
  • TVS-DIODE UNI 0,2KW 3V DO216AA | Rutronik

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SM2T3V3A?

Additional datasheets, footprints and schematics for SM2T3V3A are listed in our Part Details tab. You can also find the SM2T3V3A image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SM2T3V3A in the Pricing & Inventory tab next to part details. You can view SM2T3V3A price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SM2T3V3A fall under?

The SM2T3V3A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.

Can I view similar or alternative parts?

You can view similar parts to SM2T3V3A when available in the TVS Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SM2T3V3A you can contact the distributor directly for product support, shipping queries etc.

Is the SM2T3V3A RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for SM2T3V3A have stock available?

Authorised distributors including Newark Electronics, Future Electronics EMEA, Avnet America, Transfer Multisort Elektronik and Avnet Europe have stock available or on a lead time for SM2T3V3A.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SM2T3V3A often in real-time on the comparison pages.

What if I can't find stock of SM2T3V3A?

You can fill out our help required form which you can use to request a quote for SM2T3V3A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for SM2T3V3A

Loading...
Loading Results for SM2T3V3A
We use cookies to improve your experience. See our privacy policy.
Okay