Status: | Unknown |
---|---|
Series: | SM2T2 Series |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.52
|
No stock
|
Buy Now |
Clamping Voltage Vc Max | 28.9V |
---|---|
Diode Case Style | DO-216AA |
No. of Pins | 2Pins |
Operating Voltage | - |
Power Dissipation Pd | - |
Product Range | SM2T2 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Breakdown Voltage | 26V |
Capacitance Cd @ Vr Typ | 350pF |
Diode Type | Unidirectional TVS |
Operating Temperature Max | 175°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +175°C |
Peak Pulse Current Ippm | 4.6A |
Peak Pulse Power Dissipation | 200W |
Reverse Stand-Off Voltage Vrwm | 24V |
Stand-off Voltage | 24V |
TVS Polarity | Unidirectional |
Termination Type | Surface Mount Device |
Time Measured | 10ms |
Where can I find additional details, specifications and documents for a SM2T27A?
Additional datasheets, footprints and schematics for SM2T27A are listed on our Part Details page. You can also find images and similar parts to SM2T27A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM2T27A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM2T27A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM2T27A fall under?
The SM2T27A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SM2T27A when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM2T27A you can contact the distributor directly for product support, shipping queries etc.
Is the SM2T27A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM2T27A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SM2T27A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM2T27A often in real-time on the comparison pages.
What if I can't find stock of SM2T27A?
You can fill out our help required form which you can use to request a quote for SM2T27A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.