Status: | Active |
---|---|
Series: | SM2T |
RoHS: | Compliant |
1.0mm overall component height |
High Peak pulse power:200 W (10/1000μs )1000 W ( 8/20μs) |
Unidirectional types |
Stand-off voltage range 5 to 24V |
Fast response time |
Low clamping factor VCL/VBR |
Product Specifications |
---|
DS2727 Transilâ„¢ |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
SM2T18A,TVS Diode,Transil 200W 18V DO216 | RS |
SM2T Series 200 W 18 V Uni Directional Transient Voltage Suppressor - DO-216AA | Future Electronics |
ESD Suppressor TVS 2-Pin ST Mite T/R | Avnet America |
TRANSIL 200W UNIDIRECT DO-216AA | Farnell |
Transient Voltage Suppressor, Tvs, Transil Sm2T Series, Unidirectional, 16 V, Do-216Aa, 2, 17.1 V |Stmicroelectronics SM2T18A | Newark Electronics |
Where can I find additional details, specifications and documents for a SM2T18A?
Additional datasheets, footprints and schematics for SM2T18A are listed on our Part Details page. You can also find images and similar parts to SM2T18A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM2T18A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM2T18A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM2T18A fall under?
The SM2T18A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM2T18A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM2T18A you can contact the distributor directly for product support, shipping queries etc.
Is the SM2T18A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM2T18A have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, Farnell and Newark Electronics have stock available or on a lead time for SM2T18A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM2T18A often in real-time on the comparison pages.
What if I can't find stock of SM2T18A?
You can fill out our help required form which you can use to request a quote for SM2T18A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.