Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Coil Type | Bipolar |
---|---|
Torque Max | - |
Current Rating | 6A |
No. of Phases | Two Phase |
Resistance | 0.46ohm |
Inductance | 3.8mH |
Inertia | 4.5kg-cm² |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
1.8deg. Bipolar Stepper Motor 86mm | RS |
Stepper Motor, Bipolar, 9Nm, 6A | Newark Electronics |
STEPPER MOTOR, BIPOLAR, 9NM, 6A | element14 |
Where can I find additional details, specifications and documents for a SM2863-5251?
Additional datasheets, footprints and schematics for SM2863-5251 are listed on our Part Details page. You can also find images and similar parts to SM2863-5251 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM2863-5251 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM2863-5251 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM2863-5251 fall under?
The SM2863-5251 is listed under Education Maker & Hobbyist Electronics > Robotics > Motors & Mechanical.
Can I view similar or alternative parts?
You can view similar parts to SM2863-5251 when available in the Motors & Mechanical range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM2863-5251 you can contact the distributor directly for product support, shipping queries etc.
Is the SM2863-5251 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM2863-5251 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for SM2863-5251.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM2863-5251 often in real-time on the comparison pages.
What if I can't find stock of SM2863-5251?
You can fill out our help required form which you can use to request a quote for SM2863-5251 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.