Status: | Unknown |
---|---|
Series: | SM Series |
RoHS: | Unknown |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.22
|
No stock
|
Buy Now | |
Future Electronics
from US$0.27
|
282,000
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
6,355
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.16
|
1,903
in stock
|
Buy Now | |
element14
from US$0.23
|
1,741
in stock
|
Buy Now | |
Farnell
from US$0.20
|
1,741
in stock
|
Buy Now | |
Avnet Silica
-
|
18,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.19
|
-
|
Buy Now |
Clamping Voltage Vc Max | 43V |
---|---|
Diode Case Style | SOT-23 |
No. of Pins | 3Pins |
Operating Voltage | 24V |
Power Dissipation Pd | 300W |
Product Range | SM Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Breakdown Voltage Min | 26.7V |
Peak Pulse Current Ippm | 5A |
Peak Pulse Power Dissipation | 300W |
Reverse Stand-Off Voltage Vrwm | 24V |
TVS Polarity | Bidirectional |
SM Series 43 V 60 pF Uni-Directional/Bi-Directional SMT TVS Diode Array - SOT-23 | Future Electronics |
ESD Suppressor TVS ±15KV 3-Pin SOT-23 T/R | Avnet America |
Tvs Diode Array, 300W, 24V, Sot-23 | Newark Electronics |
Diode: TVS array | Transfer Multisort Elektronik |
DIODE, TVS, 2 UNI / 1 BI, 24V, SOT23 | element14 |
ESD Suppressor TVS �15KV 3-Pin SOT-23 T/R | Avnet Silica |
300W 24V TVS Diode Array, 2Uni/Bi-Direct | RS |
300W TVS2 24V 7"RL LEAD-FREE SOT-23 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SM24.TCT?
Additional datasheets, footprints and schematics for SM24.TCT are listed on our Part Details page. You can also find images and similar parts to SM24.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM24.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM24.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM24.TCT fall under?
The SM24.TCT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SM24.TCT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM24.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the SM24.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM24.TCT have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for SM24.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM24.TCT often in real-time on the comparison pages.
What if I can't find stock of SM24.TCT?
You can fill out our help required form which you can use to request a quote for SM24.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.