Status: | Active |
---|---|
Series: | SM15T6V8A |
RoHS: | Compliant |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
7,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.26
|
2,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.52
|
1,660
in stock
|
Buy Now | |
Avnet Silica
-
|
67,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
-
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.38
|
-
|
Buy Now | |
element14
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.40
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS0683 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Unidirectional 1500W TVS diode,SM15T6V8A | RS |
Diode: TVS | Transfer Multisort Elektronik |
Diode TVS Single Uni-Dir 5.8V 1.5KW 2-Pin SMC T/R | Avnet Silica |
Diode, Tvs, 6.8V, 1.5Kw | Newark Electronics |
SM15T Series 1500 W 7.14 V Uni Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
DIODE, TVS, 6.8V, 1.5KW | element14 |
Where can I find additional details, specifications and documents for a SM15T6V8A?
Additional datasheets, footprints and schematics for SM15T6V8A are listed on our Part Details page. You can also find images and similar parts to SM15T6V8A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM15T6V8A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T6V8A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM15T6V8A fall under?
The SM15T6V8A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM15T6V8A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T6V8A you can contact the distributor directly for product support, shipping queries etc.
Is the SM15T6V8A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM15T6V8A have stock available?
Authorised distributors including RS, Chip One Stop, Transfer Multisort Elektronik, Avnet Silica and Newark Electronics have stock available or on a lead time for SM15T6V8A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM15T6V8A often in real-time on the comparison pages.
What if I can't find stock of SM15T6V8A?
You can fill out our help required form which you can use to request a quote for SM15T6V8A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.