Status: | Active |
---|---|
Series: | SM15T33CAY |
RoHS: | Compliant |
Prices starting from US$0.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.57
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
5,297
in stock
|
Buy Now | |
Avnet America
from US$0.44
|
5,000
in stock
|
Buy Now | |
element14
from US$0.46
|
4,797
in stock
|
Buy Now | |
Farnell
from US$0.43
|
4,797
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
2,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
47,500
in stock
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
AEC-Q101 qualified |
Peak pulse power: 1500 W (10/1000 μs) and 10 kW (8/20 μs) |
Stand-off voltage range from 5.8 V to 70 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 μA at 25 °C and 1 μA at 85 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS6928 Automotive 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Tvs Diode, Bidir, 28.2V, 1.5Kw, Do-214Ab | Newark Electronics |
ESD Suppressor TVS 30KV 2-Pin SMC T/R | Avnet America |
DIODE, TVS, 1500W, 33V, SMC | element14 |
DIODE, TVS, 1500W, 33V, SMC | Farnell |
SM15T33CAY TVS Transil Automotive 33V,Bi | RS |
Where can I find additional details, specifications and documents for a SM15T33CAY?
Additional datasheets, footprints and schematics for SM15T33CAY are listed on our Part Details page. You can also find images and similar parts to SM15T33CAY on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM15T33CAY on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T33CAY price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM15T33CAY fall under?
The SM15T33CAY is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS) > Automotive TVS.
Can I view similar or alternative parts?
You can view similar parts to SM15T33CAY when available in the Automotive TVS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T33CAY you can contact the distributor directly for product support, shipping queries etc.
Is the SM15T33CAY RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM15T33CAY have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for SM15T33CAY.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM15T33CAY often in real-time on the comparison pages.
What if I can't find stock of SM15T33CAY?
You can fill out our help required form which you can use to request a quote for SM15T33CAY from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.