Status: | Active |
---|---|
Series: | SM15T220CA |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
7,010
in stock
|
Buy Now | |
Newark Electronics
from US$0.45
|
430
in stock
|
Buy Now | |
element14
from US$0.45
|
430
in stock
|
Buy Now | |
Farnell
from US$0.38
|
430
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS0683 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Bidirectional 1500W TVS diode,SM15T220CA | RS |
Diode, Tvs, 220V, 1.5Kw | Newark Electronics |
DIODE, TVS, 220V, 1.5KW | element14 |
SM15T Series 231 V Bi-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Diode TVS Single Bi-Dir 188V 1.5KW 2-Pin SMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM15T220CA?
Additional datasheets, footprints and schematics for SM15T220CA are listed on our Part Details page. You can also find images and similar parts to SM15T220CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM15T220CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T220CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM15T220CA fall under?
The SM15T220CA is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM15T220CA when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T220CA you can contact the distributor directly for product support, shipping queries etc.
Is the SM15T220CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM15T220CA have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SM15T220CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM15T220CA often in real-time on the comparison pages.
What if I can't find stock of SM15T220CA?
You can fill out our help required form which you can use to request a quote for SM15T220CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.