Status: | Active |
---|---|
Series: | SM15T200A |
RoHS: | Compliant |
Prices starting from US$0.35
Peak pulse power: 1500 W (10/1000 μs) up to 10 kW (8/20 μs) |
1500 W (10/1000 μs) |
up to 10 kW (8/20 μs) |
Stand-off voltage range from 5 V to 188 V |
Unidirectional and bidirectional types |
Low leakage current: 0.2 µA at 25 °C |
Operating Tj max: 150 °C |
High power capability at Tj max.: up to 1250 W (10/1000 µs) |
Lead finishing: matte tin plating |
Product Specifications |
---|
DS0683 1500 W TVS in SMC |
Technical Notes & Articles |
---|
TN1310 FAQ ESD protection |
Presentations |
---|
CAN bus protection - ST ESDCAN series |
Flyers |
---|
PROTECTION AND FILTER DEVICES - 10 years longevity commitment |
Protection and Filters around MCU |
USB Power Delivery Protection Simply cancel ESD and EOS transient events |
Diode: TVS | Transfer Multisort Elektronik |
Esd Protection Device, Tvs, Transil Sm15T Series, Unidirectional, 171 V, Do-214Ab, 2, 190 V Rohs Compliant: Yes |Stmicroelectronics SM15T200A | Newark Electronics |
DIODE, TVS, 200V, 1.5KW, UNI, SMC, RL | element14 |
Unidirectional 1500W TVS diode,SM15T200A | RS |
SM15T Series 1500 W 200 V Uni Directional Surface Mount TVS Diode - DO-214AB | Future Electronics |
Diode TVS Single Uni-Dir 171V 1.5KW 2-Pin SMC T/R | Avnet America |
Where can I find additional details, specifications and documents for a SM15T200A?
Additional datasheets, footprints and schematics for SM15T200A are listed on our Part Details page. You can also find images and similar parts to SM15T200A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM15T200A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM15T200A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM15T200A fall under?
The SM15T200A is listed under Protections and EMI filters > Transient Voltage Suppressors (TVS).
Can I view similar or alternative parts?
You can view similar parts to SM15T200A when available in the Transient Voltage Suppressors (TVS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM15T200A you can contact the distributor directly for product support, shipping queries etc.
Is the SM15T200A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SM15T200A have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for SM15T200A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM15T200A often in real-time on the comparison pages.
What if I can't find stock of SM15T200A?
You can fill out our help required form which you can use to request a quote for SM15T200A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.