Status: | Unknown |
---|---|
Series: | SUR Series |
RoHS: | Unknown |
Pitch Spacing | 0.8mm |
---|---|
No. of Contacts | 14Contacts |
Gender | Header |
Product Range | SUR Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Insulation Thickness Max | 0.38mm |
Lead Spacing | 0.8mm |
Material | Polyamide |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | IDC |
Wire Size AWG Max | 32AWG |
Working Voltage | 30V |
HEADER, 0.8MM, SMT, 14WAY | element14 |
Wire To Board Connector, Header, 14 Position, 1Row | Newark Electronics |
ShroudedHeader, Side Entry, 14Circuit, 0.8mmPitch | Future Electronics |
Where can I find additional details, specifications and documents for a SM14B-SURS-TF(LF)(SN)?
Additional datasheets, footprints and schematics for SM14B-SURS-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM14B-SURS-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM14B-SURS-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM14B-SURS-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM14B-SURS-TF(LF)(SN) fall under?
The SM14B-SURS-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM14B-SURS-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM14B-SURS-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM14B-SURS-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM14B-SURS-TF(LF)(SN) have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Future Electronics have stock available or on a lead time for SM14B-SURS-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM14B-SURS-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM14B-SURS-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM14B-SURS-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.