Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Red |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 1.8V |
Wavelength Typ | 643nm |
Luminous Intensity | 15mcd |
Viewing Angle | 140° |
Lens Shape | Rectangular |
Product Range | - |
Led, Red, 15Mcd, 643Nm | Newark Electronics |
SM1206 Series Red 1206 140░ 15 mcd 1.8 V Clear LED Surface Mount | Future Electronics |
LED, RED, 15MCD, 643NM | element14 |
Where can I find additional details, specifications and documents for a SM1206HC?
Additional datasheets, footprints and schematics for SM1206HC are listed on our Part Details page. You can also find images and similar parts to SM1206HC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM1206HC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM1206HC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM1206HC fall under?
The SM1206HC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM1206HC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM1206HC you can contact the distributor directly for product support, shipping queries etc.
Is the SM1206HC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM1206HC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SM1206HC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM1206HC often in real-time on the comparison pages.
What if I can't find stock of SM1206HC?
You can fill out our help required form which you can use to request a quote for SM1206HC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.