Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Amber, Green |
---|---|
LED Mounting | SMD |
Bulb Size | 1mm |
Viewing Angle | 130° |
Lens Shape | Round |
Forward Current / Color | A 20mA, G 20mA |
Forward Voltage / Color | 2.1V |
RoHS Compliant | Yes |
1204 Amber/Green Waterclear 130░ 593/575 nm Surface Mount LED | Future Electronics |
LED SMD 1204 Bi-Color Amber/Green (593nm/575nm) Clr Lens 130Deg View Angle | Bivar Inc. SM1204BC-A/G | RS Americas |
Led, 1204, Amber/Green, 72/28Mcd, 592/574Nm, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SM1204BC-A/G?
Additional datasheets, footprints and schematics for SM1204BC-A/G are listed on our Part Details page. You can also find images and similar parts to SM1204BC-A/G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM1204BC-A/G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM1204BC-A/G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM1204BC-A/G fall under?
The SM1204BC-A/G is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM1204BC-A/G when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM1204BC-A/G you can contact the distributor directly for product support, shipping queries etc.
Is the SM1204BC-A/G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SM1204BC-A/G have stock available?
Authorised distributors including Future Electronics, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SM1204BC-A/G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM1204BC-A/G often in real-time on the comparison pages.
What if I can't find stock of SM1204BC-A/G?
You can fill out our help required form which you can use to request a quote for SM1204BC-A/G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.