Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Red |
---|---|
LED Mounting | SMD |
Viewing Angle | 130° |
Lens Shape | Rectangular |
Forward Current / Color | R 20mA, G 20mA |
Forward Voltage / Color | 2V |
RoHS Compliant | Yes |
Red/Green 1204 130░ 7.2 mcd / 18 mcd Clear 2 V Surface Mount LED | Future Electronics |
LED | Transfer Multisort Elektronik |
Smd Led, 1204, Red/Green, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a SM1204BC?
Additional datasheets, footprints and schematics for SM1204BC are listed on our Part Details page. You can also find images and similar parts to SM1204BC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM1204BC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM1204BC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM1204BC fall under?
The SM1204BC is listed under Optoelectronics & Displays > LED Products > Standard Multicolor LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM1204BC when available in the Standard Multicolor LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM1204BC you can contact the distributor directly for product support, shipping queries etc.
Is the SM1204BC RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SM1204BC have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS Americas and Newark Electronics have stock available or on a lead time for SM1204BC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM1204BC often in real-time on the comparison pages.
What if I can't find stock of SM1204BC?
You can fill out our help required form which you can use to request a quote for SM1204BC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.