Status: | Unknown |
---|---|
Series: | SH Series |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.49 |
470
|
Buy Now | |
Newark Electronics | US$0.38 |
126,106
|
Buy Now | |
element14 | US$0.96 |
121,524
|
Buy Now | |
Farnell | US$0.60 |
111,421
|
Buy Now | |
TTI Europe | US$0.40 |
30,000
|
Buy Now | |
CoreStaff | US$0.28 |
29,599
|
Buy Now | |
Chip One Stop | US$0.23 |
26,962
|
Buy Now | |
Future Electronics | US$0.64 |
24,000
|
Buy Now | |
Heilind Electronics | US$0.84 |
1,612
|
Buy Now | |
Heilind Electronics Asia | US$0.84 |
376
|
Buy Now |
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | SH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Colour | Natural |
Contact Resistance | 20mohm |
Contact Termination | Surface Mount Right Angle |
Current Rating | 1A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 1mm |
Material | Polyamide |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | Crimp |
Voltage Rating VAC | 50V |
Withstand Voltage | 500V |
Connector, Header, 1Mm, 10 Position, 1Row | Newark Electronics |
HEADER, R/A, 10WAY | element14 |
PITCH1.0, 0.7A,50V | TTI Europe |
SH Series 10 Position 1 mm Pitch Surface Mount Side Entry Shrouded Header | Future Electronics |
CUT TAPE | Heilind Electronics |
connector,multipole PCB use,SM10B-SRSS-T | RS |
Where can I find additional details, specifications and documents for a SM10B-SRSS-TB(LF)(SN)?
Additional datasheets, footprints and schematics for SM10B-SRSS-TB(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM10B-SRSS-TB(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM10B-SRSS-TB(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM10B-SRSS-TB(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM10B-SRSS-TB(LF)(SN) fall under?
The SM10B-SRSS-TB(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM10B-SRSS-TB(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM10B-SRSS-TB(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM10B-SRSS-TB(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM10B-SRSS-TB(LF)(SN) have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and CoreStaff have stock available or on a lead time for SM10B-SRSS-TB(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM10B-SRSS-TB(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM10B-SRSS-TB(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM10B-SRSS-TB(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.