Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.23
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
2,470
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
RS Americas
from US$0.29
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.26
|
-
|
Buy Now |
LED Color | Green |
---|---|
LED Mounting | SMD |
Bulb Size | 1.2mm x 1.4mm |
Forward Current If | 20mA |
Forward Voltage | 3.5V |
Wavelength Typ | 525nm |
Luminous Intensity | 200mcd |
Viewing Angle | 140° |
Product Range | - |
LED, SMD, 0805, Green, 563nm, 130 Deg | RS |
LED | Transfer Multisort Elektronik |
Led, Green, 1.2Mm X 1.4Mm, 200Mcd, 525Nm | Newark Electronics |
SM0805UGC Ultra Green1.2 x 1.4 mm 525 nm Water Clear LED | Future Electronics |
LED, GREEN, 1.2MM X 1.4MM, 200MCD, 525NM | element14 |
Where can I find additional details, specifications and documents for a SM0805UGC?
Additional datasheets, footprints and schematics for SM0805UGC are listed on our Part Details page. You can also find images and similar parts to SM0805UGC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM0805UGC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM0805UGC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM0805UGC fall under?
The SM0805UGC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM0805UGC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM0805UGC you can contact the distributor directly for product support, shipping queries etc.
Is the SM0805UGC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM0805UGC have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for SM0805UGC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM0805UGC often in real-time on the comparison pages.
What if I can't find stock of SM0805UGC?
You can fill out our help required form which you can use to request a quote for SM0805UGC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.