Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
LED Mounting | SMD |
Bulb Size | - |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 565nm |
Luminous Intensity | 15mcd |
Viewing Angle | 130° |
Lens Shape | Rectangular |
Product Range | - |
Led, Green, 15Mcd, 565Nm | Newark Electronics |
Standard LEDs - SMD Green 568nm Water Clear | Future Electronics |
LED SMD 0805 Green 568nm 15mcd Water Clear Lens 130 Deg Viewing Angle | Bivar Inc. SM0805GC | RS Americas |
LED, GREEN, 15MCD, 565NM | element14 |
Where can I find additional details, specifications and documents for a SM0805GC?
Additional datasheets, footprints and schematics for SM0805GC are listed on our Part Details page. You can also find images and similar parts to SM0805GC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM0805GC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM0805GC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM0805GC fall under?
The SM0805GC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM0805GC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM0805GC you can contact the distributor directly for product support, shipping queries etc.
Is the SM0805GC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM0805GC have stock available?
Authorised distributors including Newark Electronics, Future Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SM0805GC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM0805GC often in real-time on the comparison pages.
What if I can't find stock of SM0805GC?
You can fill out our help required form which you can use to request a quote for SM0805GC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.