Status: | Unknown |
---|---|
Series: | NSH Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 1mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | NSH Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (17-Dec-2015) |
Where can I find additional details, specifications and documents for a SM06B-NSHSS-TB?
Additional datasheets, footprints and schematics for SM06B-NSHSS-TB are listed on our Part Details page. You can also find images and similar parts to SM06B-NSHSS-TB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM06B-NSHSS-TB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM06B-NSHSS-TB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM06B-NSHSS-TB fall under?
The SM06B-NSHSS-TB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM06B-NSHSS-TB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM06B-NSHSS-TB you can contact the distributor directly for product support, shipping queries etc.
Is the SM06B-NSHSS-TB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM06B-NSHSS-TB have stock available?
There is no stock from authorised distributors for SM06B-NSHSS-TB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM06B-NSHSS-TB often in real-time on the comparison pages.
What if I can't find stock of SM06B-NSHSS-TB?
You can fill out our help required form which you can use to request a quote for SM06B-NSHSS-TB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.