Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Color | Green |
---|---|
LED Mounting | SMD |
Bulb Size | 0.8mm x 1.2mm |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 568nm |
Luminous Intensity | 15mcd |
Viewing Angle | 140° |
Product Range | - |
Led, Green, 0.8Mm X 1.2Mm, 15Mcd, 568Nm | Newark Electronics |
SM0603 Series Green 0603 140░ 15 mcd 2.1 V Water Clear LED Surface Mount | Future Electronics |
20K3090 | element14 |
LED, GREEN, 0.8MM X 1.2MM, 15MCD, 568NM | Farnell |
Where can I find additional details, specifications and documents for a SM0603GC?
Additional datasheets, footprints and schematics for SM0603GC are listed on our Part Details page. You can also find images and similar parts to SM0603GC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM0603GC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM0603GC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM0603GC fall under?
The SM0603GC is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to SM0603GC when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM0603GC you can contact the distributor directly for product support, shipping queries etc.
Is the SM0603GC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM0603GC have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for SM0603GC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM0603GC often in real-time on the comparison pages.
What if I can't find stock of SM0603GC?
You can fill out our help required form which you can use to request a quote for SM0603GC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.