Status: | Unknown |
---|---|
Series: | XSR Series |
RoHS: | Unknown |
No distributors results available
Pitch Spacing | 0.6mm |
---|---|
No. of Contacts | 4Contacts |
Gender | Header |
Product Range | XSR Series |
Contact Termination Type | Surface Mount |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Copper |
SVHC | No SVHC (17-Dec-2015) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a SM04B-XSRS-ETB?
Additional datasheets, footprints and schematics for SM04B-XSRS-ETB are listed on our Part Details page. You can also find images and similar parts to SM04B-XSRS-ETB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM04B-XSRS-ETB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM04B-XSRS-ETB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM04B-XSRS-ETB fall under?
The SM04B-XSRS-ETB is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM04B-XSRS-ETB when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM04B-XSRS-ETB you can contact the distributor directly for product support, shipping queries etc.
Is the SM04B-XSRS-ETB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM04B-XSRS-ETB have stock available?
There is no stock from authorised distributors for SM04B-XSRS-ETB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM04B-XSRS-ETB often in real-time on the comparison pages.
What if I can't find stock of SM04B-XSRS-ETB?
You can fill out our help required form which you can use to request a quote for SM04B-XSRS-ETB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.