Status: | Unknown |
---|---|
Series: | SUR Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
2,770
in stock
|
Buy Now | |
element14
from US$0.44
|
40,295
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
38,695
in stock
|
Buy Now | |
Farnell
from US$0.30
|
38,695
in stock
|
Buy Now | |
CoreStaff
from US$0.13
|
7,730
in stock
|
Buy Now | |
Future Electronics
from US$0.28
|
7,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
2,270
in stock
|
Buy Now | |
Conrad
from US$0.32
|
1,645
in stock
|
Buy Now | |
TTI Europe
from US$0.23
|
-
|
Buy Now |
Pitch Spacing | 0.8mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | SUR Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Current Rating | 0.5A |
Flammability Rating | UL94V-0 |
Insulation Thickness Max | 0.38mm |
Lead Spacing | 0.8mm |
Material | Polyamide |
Operating Temperature Max | 85°C |
Operating Temperature Min | -25°C |
Termination Method | IDC |
Wire Size AWG Max | 32AWG |
Working Voltage | 30V |
CONN, HEADER, 2POS, 1ROW, 0.8MM | element14 |
Conn, Header, 2Pos, 1Row, 0.8Mm | Newark Electronics |
SUR Series 2 Position Single Row 0.8 mm Pitch Side Entry SMT Shrouded Header | Future Electronics |
SUR header 2 way side entry | RS |
Content: 1 pc(s) | Conrad |
PITCH 0.8MM 0.5A 30V AWG#32-36 | TTI Europe |
Where can I find additional details, specifications and documents for a SM02B-SURS-TF(LF)(SN)?
Additional datasheets, footprints and schematics for SM02B-SURS-TF(LF)(SN) are listed on our Part Details page. You can also find images and similar parts to SM02B-SURS-TF(LF)(SN) on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM02B-SURS-TF(LF)(SN) on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM02B-SURS-TF(LF)(SN) price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM02B-SURS-TF(LF)(SN) fall under?
The SM02B-SURS-TF(LF)(SN) is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SM02B-SURS-TF(LF)(SN) when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM02B-SURS-TF(LF)(SN) you can contact the distributor directly for product support, shipping queries etc.
Is the SM02B-SURS-TF(LF)(SN) RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM02B-SURS-TF(LF)(SN) have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, CoreStaff and Future Electronics have stock available or on a lead time for SM02B-SURS-TF(LF)(SN).
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM02B-SURS-TF(LF)(SN) often in real-time on the comparison pages.
What if I can't find stock of SM02B-SURS-TF(LF)(SN)?
You can fill out our help required form which you can use to request a quote for SM02B-SURS-TF(LF)(SN) from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.