Status: | Unknown |
---|---|
Series: | SM-LP-5002 Series |
RoHS: | Unknown |
Current Rating | - |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Surface Mount |
Product Range | SM-LP-5002 Series |
SVHC | No SVHC (15-Jan-2018) |
Audio Transformer, 1:1, 200Hz To 4Khz | Newark Electronics |
AUDIO TRANSFORMER, 600 OHM, SURFACE | element14 |
Audio Transformer 1:1 2000Vrms 136Ohm Prim. DCR 136Ohm Sec. DCR ±0.25dB 2dB Surface Mount | Avnet America |
Audio Transformer 1:1 2000Vrms 136Ohm Prim. DCR 136Ohm Sec. DCR �0.25dB 2dB Surface Mount | Avnet Abacus |
Where can I find additional details, specifications and documents for a SM-LP-5002E?
Additional datasheets, footprints and schematics for SM-LP-5002E are listed on our Part Details page. You can also find images and similar parts to SM-LP-5002E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM-LP-5002E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM-LP-5002E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM-LP-5002E fall under?
The SM-LP-5002E is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SM-LP-5002E when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM-LP-5002E you can contact the distributor directly for product support, shipping queries etc.
Is the SM-LP-5002E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM-LP-5002E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Abacus have stock available or on a lead time for SM-LP-5002E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM-LP-5002E often in real-time on the comparison pages.
What if I can't find stock of SM-LP-5002E?
You can fill out our help required form which you can use to request a quote for SM-LP-5002E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.