Status: | Unknown |
---|---|
Series: | SM-LP-5002 Series |
RoHS: | Compliant |
Primary Impedance | 600ohm |
---|---|
Secondary Impedance | 600ohm |
Transformer Mounting | Surface Mount |
Product Range | SM-LP-5002 Series |
RoHS Compliant | Yes |
Line Matching Transformer, 600 Ohm, 4Khz | Newark Electronics |
Audio Transformer 1:1 2000Vrms 136Ohm Prim. DCR 136Ohm Sec. DCR ±0.25dB 2dB Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a SM-LP-5002.?
Additional datasheets, footprints and schematics for SM-LP-5002. are listed on our Part Details page. You can also find images and similar parts to SM-LP-5002. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM-LP-5002. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM-LP-5002. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM-LP-5002. fall under?
The SM-LP-5002. is listed under Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SM-LP-5002. when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM-LP-5002. you can contact the distributor directly for product support, shipping queries etc.
Is the SM-LP-5002. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SM-LP-5002. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SM-LP-5002..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM-LP-5002. often in real-time on the comparison pages.
What if I can't find stock of SM-LP-5002.?
You can fill out our help required form which you can use to request a quote for SM-LP-5002. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.