Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
830
in stock
|
Buy Now | |
Newark Electronics
from US$1.79
|
7,096
in stock
|
Buy Now | |
element14
from US$1.38
|
7,096
in stock
|
Buy Now | |
Farnell
from US$1.57
|
7,096
in stock
|
Buy Now | |
TTI Europe
from US$1.03
|
6,800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.44
|
2,062
in stock
|
Buy Now | |
Avnet America
from US$1.01
|
400
in stock
|
Buy Now | |
Distrelec
from US$1.80
|
288
in stock
|
Buy Now | |
RS Americas
from US$2.20
|
161
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,400
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Current Rating | - |
---|---|
Primary Impedance | 600ohm |
Secondary Impedance | 600ohm |
Transformer Mounting | Surface Mount |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Insertion Loss | 2dB |
Audio Transformer, 600 Ohm, 600 Ohm, Surface Mount Rohs Compliant: Yes |Bourns SM-LP-5001E | Newark Electronics |
TRANSFORMER, LINE-MATCHING, 1:1 | element14 |
TRANSFORMER, LINE-MATCHING, 1: 1 | Farnell |
LINE MATCHING TRANSFORMER SMT | TTI Europe |
Transformer: LAN | Transfer Multisort Elektronik |
Line Matching Transformer 600uH 1:1 | RS |
Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR ±0.25dB 2dB Surface Mount | Avnet America |
Bourns SMD Line Matching Transformer, 1:1, , 6mH | Distrelec |
Transformer Line Matching 600UH 7.36MM | Bourns SM-LP-5001E | RS Americas |
Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR �0.25dB 2dB Surface Mount | Avnet Abacus |
Audio Transformer 1:1 2000Vrms 115Ohm Prim. DCR 115Ohm Sec. DCR ?0.25dB 2dB Surface Mount | Avnet Asia |
Where can I find additional details, specifications and documents for a SM-LP-5001E..?
Additional datasheets, footprints and schematics for SM-LP-5001E.. are listed on our Part Details page. You can also find images and similar parts to SM-LP-5001E.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM-LP-5001E.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM-LP-5001E.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM-LP-5001E.. fall under?
The SM-LP-5001E.. is listed under Electronic & Electrical Components > Transformers > Audio Transformers.
Can I view similar or alternative parts?
You can view similar parts to SM-LP-5001E.. when available in the Audio Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM-LP-5001E.. you can contact the distributor directly for product support, shipping queries etc.
Is the SM-LP-5001E.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM-LP-5001E.. have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Transfer Multisort Elektronik have stock available or on a lead time for SM-LP-5001E...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM-LP-5001E.. often in real-time on the comparison pages.
What if I can't find stock of SM-LP-5001E..?
You can fill out our help required form which you can use to request a quote for SM-LP-5001E.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.