Status: | Unknown |
---|---|
Series: | SM-42 Series |
RoHS: | Unknown |
Track Resistance | 2kohm |
---|---|
No. of Turns | 11Turns |
Potentiometer Mounting | Surface Mount Device |
Product Range | SM-42 Series |
Power Rating | 250mW |
Resistance Tolerance | ± 10% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a SM-42TX202?
Additional datasheets, footprints and schematics for SM-42TX202 are listed on our Part Details page. You can also find images and similar parts to SM-42TX202 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM-42TX202 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM-42TX202 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM-42TX202 fall under?
The SM-42TX202 is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SM-42TX202 when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM-42TX202 you can contact the distributor directly for product support, shipping queries etc.
Is the SM-42TX202 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM-42TX202 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for SM-42TX202.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM-42TX202 often in real-time on the comparison pages.
What if I can't find stock of SM-42TX202?
You can fill out our help required form which you can use to request a quote for SM-42TX202 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.