Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Configuration | SPST |
External Height | - |
External Width | 24mm |
External Depth | 30mm |
No. of Contacts | 1 Contact |
Steel Door Recessed Contact N.c.1" Gap (Brown) | Newark Electronics |
Where can I find additional details, specifications and documents for a SM-4105-LQ/B?
Additional datasheets, footprints and schematics for SM-4105-LQ/B are listed on our Part Details page. You can also find images and similar parts to SM-4105-LQ/B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SM-4105-LQ/B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SM-4105-LQ/B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SM-4105-LQ/B fall under?
The SM-4105-LQ/B is listed under Security & CCTV > Fire Safety > Miscellaneous Alarm Switches.
Can I view similar or alternative parts?
You can view similar parts to SM-4105-LQ/B when available in the Miscellaneous Alarm Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SM-4105-LQ/B you can contact the distributor directly for product support, shipping queries etc.
Is the SM-4105-LQ/B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SM-4105-LQ/B have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SM-4105-LQ/B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SM-4105-LQ/B often in real-time on the comparison pages.
What if I can't find stock of SM-4105-LQ/B?
You can fill out our help required form which you can use to request a quote for SM-4105-LQ/B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.