Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.73
Distributor | Stock | ||
---|---|---|---|
element14
from US$2.73
|
-
|
Buy Now |
Accessory Type | Boot |
---|---|
For Use With | RIP RIQ and RIS Series Switched Fused Filter |
No. of Positions | - |
Strain Relief Material | PVC (Polyvinylchloride) |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
BOOT, FOR SWITCHED FUSED FILTER | element14 |
Where can I find additional details, specifications and documents for a SLV47?
Additional datasheets, footprints and schematics for SLV47 are listed on our Part Details page. You can also find images and similar parts to SLV47 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLV47 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLV47 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLV47 fall under?
The SLV47 is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to SLV47 when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLV47 you can contact the distributor directly for product support, shipping queries etc.
Is the SLV47 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLV47 have stock available?
Authorised distributors including element14 have stock available or on a lead time for SLV47.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLV47 often in real-time on the comparison pages.
What if I can't find stock of SLV47?
You can fill out our help required form which you can use to request a quote for SLV47 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.