Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 3Outputs |
Output Power Max | 10W |
Output Voltage - Output 1 | 5V |
Output Current - Output 1 | 2A |
Output Voltage - Output 2 | 15V |
Output Current - Output 2 | 400mA |
RoHS Compliant | Yes |
PwrSup, AC-DC, Out -12/-15, 5, 12/15VDC, In 100, 120, 220, 230, 240VAC, Panel,3 | SolaHD SLT12-20404-12T | RS Americas |
Power Supply, Linear, 5V, 10W | Newark Electronics |
Power Supply, DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLT12-20404-12T?
Additional datasheets, footprints and schematics for SLT12-20404-12T are listed on our Part Details page. You can also find images and similar parts to SLT12-20404-12T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLT12-20404-12T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLT12-20404-12T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLT12-20404-12T fall under?
The SLT12-20404-12T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SLT12-20404-12T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLT12-20404-12T you can contact the distributor directly for product support, shipping queries etc.
Is the SLT12-20404-12T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLT12-20404-12T have stock available?
Authorised distributors including RS Americas, Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for SLT12-20404-12T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLT12-20404-12T often in real-time on the comparison pages.
What if I can't find stock of SLT12-20404-12T?
You can fill out our help required form which you can use to request a quote for SLT12-20404-12T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.