SLS-24-048T Power Supplies by SolaHD

POWER SUPPLY, LINEAR, 24V, 115.2W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$281.57

Distributor Stock
Logo for Newark
Newark
from US$281.57
8
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$411.95
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1Outputs
Output Power Max 115.2W
Output Voltage - Output 1 24V
Output Current - Output 1 4.8A
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Linear, 24V, 115.2W | Newark Electronics
Power Supply, DC | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SLS-24-048T?

Additional datasheets, footprints and schematics for SLS-24-048T are listed on our Part Details page. You can also find images and similar parts to SLS-24-048T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SLS-24-048T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS-24-048T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SLS-24-048T fall under?

The SLS-24-048T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to SLS-24-048T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SLS-24-048T you can contact the distributor directly for product support, shipping queries etc.

Is the SLS-24-048T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SLS-24-048T have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for SLS-24-048T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SLS-24-048T often in real-time on the comparison pages.

What if I can't find stock of SLS-24-048T?

You can fill out our help required form which you can use to request a quote for SLS-24-048T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay