SLS-12-034T Power Supplies by SolaHD

POWER SUPPLY, LINEAR, 12V, 40.8W

Status: Unknown
Series: -
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$136.11


Distributor Starting From Stock
Logo for element14 element14 US$166.90
32
Buy Now
Logo for RS Americas RS Americas US$136.11
8
Buy Now
Logo for Carlton-Bates Carlton-Bates US$213.99
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Supply Approvals ITE
No. of Outputs 1Outputs
Output Power Max 40.8W
Output Voltage - Output 1 12V
Output Current - Output 1 3.4A
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Linear, 12V, 40.8W | Newark Electronics
Linear Power Supply | element14
Power Supply, AC-DC,12V,3.4A,100-240V In, Open Frame, Linear, Silverline Series | SolaHD SLS-12-034T | RS Americas
Power Supply, DC | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SLS-12-034T?

Additional datasheets, footprints and schematics for SLS-12-034T are listed on our Part Details page. You can also find images and similar parts to SLS-12-034T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SLS-12-034T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS-12-034T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SLS-12-034T fall under?

The SLS-12-034T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to SLS-12-034T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SLS-12-034T you can contact the distributor directly for product support, shipping queries etc.

Is the SLS-12-034T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SLS-12-034T have stock available?

Authorised distributors including Newark Electronics, element14, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for SLS-12-034T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SLS-12-034T often in real-time on the comparison pages.

What if I can't find stock of SLS-12-034T?

You can fill out our help required form which you can use to request a quote for SLS-12-034T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay