Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Power Supply Approvals | ITE |
---|---|
No. of Outputs | 1Outputs |
Output Power Max | 22.5W |
Output Voltage - Output 1 | 12V |
Output Current - Output 1 | 1.7A |
RoHS Compliant | Yes |
Power Supply, Linear, 12V, 22.5W | Newark Electronics |
POWER SUPPLY | Farnell |
Power Supply, AC-DC,13.5V,1.5A,100-240V In, Open Frame, Linear, Silverline Series | SolaHD SLS-12-017T | RS Americas |
Power Supply, DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a SLS-12-017T?
Additional datasheets, footprints and schematics for SLS-12-017T are listed on our Part Details page. You can also find images and similar parts to SLS-12-017T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLS-12-017T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS-12-017T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLS-12-017T fall under?
The SLS-12-017T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to SLS-12-017T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLS-12-017T you can contact the distributor directly for product support, shipping queries etc.
Is the SLS-12-017T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLS-12-017T have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, Carlton-Bates and Relay Specialties have stock available or on a lead time for SLS-12-017T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLS-12-017T often in real-time on the comparison pages.
What if I can't find stock of SLS-12-017T?
You can fill out our help required form which you can use to request a quote for SLS-12-017T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.