SLS-05-060-1T Power Supplies by SolaHD

POWER SUPPLY, LINEAR, 5V, 30W

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$147.88

Distributor Stock
Logo for Newark
Newark
from US$147.88
16
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$223.56
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 1Outputs
Output Power Max 30W
Output Voltage - Output 1 5V
Output Current - Output 1 6A
RoHS Compliant Yes

Alternative Descriptions

Power Supply, Linear, 5V, 30W | Newark Electronics
Power Supply, DC | Carlton-Bates


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SLS-05-060-1T?

Additional datasheets, footprints and schematics for SLS-05-060-1T are listed on our Part Details page. You can also find images and similar parts to SLS-05-060-1T on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SLS-05-060-1T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLS-05-060-1T price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SLS-05-060-1T fall under?

The SLS-05-060-1T is listed under Power & Line Protection > Power Supplies > Linear Power Supplies.

Can I view similar or alternative parts?

You can view similar parts to SLS-05-060-1T when available in the Linear Power Supplies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SLS-05-060-1T you can contact the distributor directly for product support, shipping queries etc.

Is the SLS-05-060-1T RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SLS-05-060-1T have stock available?

Authorised distributors including Newark Electronics, Carlton-Bates and Relay Specialties have stock available or on a lead time for SLS-05-060-1T.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SLS-05-060-1T often in real-time on the comparison pages.

What if I can't find stock of SLS-05-060-1T?

You can fill out our help required form which you can use to request a quote for SLS-05-060-1T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay