SLPPA25BSB Power Entry Connectors by Amphenol

POWER ENTRY PLUG 120A 1KV BLK

Status: Unknown
Series: SurLok Plus Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for element14 element14
1,220 units
Buy Now
Logo for Newark Electronics Newark Electronics
1,220 units
Buy Now
Logo for Avnet Europe Avnet Europe
154 units
Buy Now
Logo for Distrelec Distrelec
33 units
Buy Now
Logo for Rutronik Rutronik
No stock
Buy Now
Logo for Arrow Electronics Arrow Electronics
No stock
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range SurLok Plus Series
Gender Plug
Voltage Rating 1kV
Current Rating 120A
Connector Mounting Panel Mount
Contact Termination Type Quick Connect

Alternative Descriptions

POWER ENTRY, PLUG, 120A, 1KV, BLK | Farnell
Conn Power PL 1 POS Quick Connect RA Cable Mount 1 Terminal 1 Port | Avnet Europe
Amphenol Industrial 5.7mm Cable Plug, Receptacle, 1 Poles, 3AWG, 120A, Black | Distrelec
5.7MM SURLOKPLUS PLUG RA 25MM B | Rutronik

More Parts in Power Entry Connectors


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SLPPA25BSB?

Additional datasheets, footprints and schematics for SLPPA25BSB are listed on our Part Details page. You can also find images and similar parts to SLPPA25BSB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SLPPA25BSB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLPPA25BSB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SLPPA25BSB fall under?

The SLPPA25BSB is listed under Connectors > Power Entry Connectors > Power Entry Connectors.

Can I view similar or alternative parts?

You can view similar parts to SLPPA25BSB when available in the Power Entry Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SLPPA25BSB you can contact the distributor directly for product support, shipping queries etc.

Is the SLPPA25BSB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SLPPA25BSB have stock available?

Authorised distributors including Farnell, element14, Newark Electronics, Avnet Europe and Distrelec have stock available or on a lead time for SLPPA25BSB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SLPPA25BSB often in real-time on the comparison pages.

What if I can't find stock of SLPPA25BSB?

You can fill out our help required form which you can use to request a quote for SLPPA25BSB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay