Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | KW22D512 KW41Z |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Internet of Things (IoT) |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-A7 |
Silicon Family Name | - |
Kit Contents | Modular IoT Gateway NFC Tag Modular Edge Node Platform JN5179 & KW41Z Module USB PWR Adaptor |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Sln-Iot-Gpi/Rohs Compliant: Yes |Nxp SLN-IOT-GPI | Newark Electronics |
DEV KIT, IDEX, IOT, ARM CORTEX-A7 | element14 |
i.MX6UL SoM Modular IoT Gateway Solution Development Kit | Avnet America |
Where can I find additional details, specifications and documents for a SLN-IOT-GPI?
Additional datasheets, footprints and schematics for SLN-IOT-GPI are listed on our Part Details page. You can also find images and similar parts to SLN-IOT-GPI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLN-IOT-GPI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLN-IOT-GPI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLN-IOT-GPI fall under?
The SLN-IOT-GPI is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to SLN-IOT-GPI when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLN-IOT-GPI you can contact the distributor directly for product support, shipping queries etc.
Is the SLN-IOT-GPI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLN-IOT-GPI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for SLN-IOT-GPI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLN-IOT-GPI often in real-time on the comparison pages.
What if I can't find stock of SLN-IOT-GPI?
You can fill out our help required form which you can use to request a quote for SLN-IOT-GPI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.