Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0242
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.05
|
No stock
|
Buy Now | |
CoreStaff
from US$0.0320
|
30,363
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0281
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0406
|
60
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
30,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0270
|
-
|
Buy Now | |
Future Electronics
from US$0.0242
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Contact | Transfer Multisort Elektronik |
Terminal | Amar Radio Corporation |
Contact, Pin, 26-20Awg, Crimp Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SLM-01T-P1.3E | Newark Electronics |
26 - 20 AWG Crimp Pin 17.7 mm Contact for EL Series Connectors | Future Electronics |
Where can I find additional details, specifications and documents for a SLM-01T-P1.3E?
Additional datasheets, footprints and schematics for SLM-01T-P1.3E are listed on our Part Details page. You can also find images and similar parts to SLM-01T-P1.3E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLM-01T-P1.3E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLM-01T-P1.3E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLM-01T-P1.3E fall under?
The SLM-01T-P1.3E is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to SLM-01T-P1.3E when available in the Plug & Socket Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLM-01T-P1.3E you can contact the distributor directly for product support, shipping queries etc.
Is the SLM-01T-P1.3E RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SLM-01T-P1.3E have stock available?
Authorised distributors including CoreStaff, Transfer Multisort Elektronik, Chip One Stop, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for SLM-01T-P1.3E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLM-01T-P1.3E often in real-time on the comparison pages.
What if I can't find stock of SLM-01T-P1.3E?
You can fill out our help required form which you can use to request a quote for SLM-01T-P1.3E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.