Status: | Unknown |
---|---|
Series: | SLI Series |
RoHS: | Unknown |
Flow Rate Min | - |
---|---|
Flow Rate Max | - |
Pressure Max | 15bar |
Supply Voltage DC Min | 4V |
Supply Voltage DC Max | 6V |
Accuracy % | 5% |
Port Size | - |
Product Range | SLI Series |
Flow Sensor, 1000Ul/Min, 15Bar, 4-6Vdc | Newark Electronics |
LIQUID FLOW SENSOR, 15BAR, 6VDC | element14 |
Where can I find additional details, specifications and documents for a SLI-1000 FMK?
Additional datasheets, footprints and schematics for SLI-1000 FMK are listed on our Part Details page. You can also find images and similar parts to SLI-1000 FMK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SLI-1000 FMK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SLI-1000 FMK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SLI-1000 FMK fall under?
The SLI-1000 FMK is listed under Sensirion Parts.
Can I view similar or alternative parts?
You can view similar parts to SLI-1000 FMK when available in the Sensirion Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SLI-1000 FMK you can contact the distributor directly for product support, shipping queries etc.
Is the SLI-1000 FMK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SLI-1000 FMK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SLI-1000 FMK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SLI-1000 FMK often in real-time on the comparison pages.
What if I can't find stock of SLI-1000 FMK?
You can fill out our help required form which you can use to request a quote for SLI-1000 FMK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.